Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 221-#24 |
| Product Name | High Speed Drill 221-#24 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber |
| Designation | #24 |
| Cutting Length | 2.00 inch (51 mm) |