Universal Cutting Tools, Inc. High Speed Drill 220B-GP-1/4 220B-GP-1/4

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-GP-1/4 - 220B-GP-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-GP-1/4
220B-GP-1/4
High Speed Drill 220B-GP-1/4 220B-GP-1/4
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-GP-1/4
Product Name High Speed Drill 220B-GP-1/4
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714078-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details