Universal Cutting Tools, Inc. High Speed Drill 220B-3/8 220B-3/8

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-3/8 - 220B-3/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-3/8
220B-3/8
High Speed Drill 220B-3/8 220B-3/8
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-3/8
Product Name High Speed Drill 220B-3/8
Product Drill
Units Fractional
Drill Type Jobber
Designation 3/8"
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 3/32
Specs
Product Drill Set
View Details