Universal Cutting Tools, Inc. Taper Shank Drill 201SSC-1-5/8 201SSC-1-5/8

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 201SSC-1-5/8 - 201SSC-1-5/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 201SSC-1-5/8
201SSC-1-5/8
Taper Shank Drill 201SSC-1-5/8 201SSC-1-5/8
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 201SSC-1-5/8
Product Name Taper Shank Drill 201SSC-1-5/8
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-5/8"
Diameter 1.625 inch (41.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details