Universal Cutting Tools, Inc. Fast Spiral Tap 145K-P 3/4-10 145K-3/4-10-P

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-P 3/4-10 - 145K-3/4-10-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-P 3/4-10
145K-3/4-10-P
Fast Spiral Tap 145K-P 3/4-10 145K-3/4-10-P
Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-3/4-10-P
Product Name Fast Spiral Tap 145K-P 3/4-10
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details
Tap - Non Metric - 68037 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 6
View Details
M4x0.7+0.005 Bottom Lead Tap - T07202P5 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M4
Thread Form M
View Details