E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - 9/16-18 31370

Description
E-Z LOK™ 9/16-18 Tap Drill Our 9/16-18 taps operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by this 9/16-18 tap drill form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ 9/16-18 bottoming taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil Installation: 9/16-18 Tap Drill Size -- When preparing to use this 9/16-18 tap, first drill the hole with a 33/64" drill bit.
Description
E-Z LOK™ 9/16-18 Tap Drill Our 9/16-18 taps operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by this 9/16-18 tap drill form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ 9/16-18 bottoming taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil Installation: 9/16-18 Tap Drill Size -- When preparing to use this 9/16-18 tap, first drill the hole with a 33/64" drill bit.

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - 9/16-18 - 31370 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - 9/16-18
31370
E-Z LOK™ Tap - HSS - STI - Bottoming - 9/16-18 31370
E-Z LOK™ 9/16-18 Tap Drill Our 9/16-18 taps operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by this 9/16-18 tap drill form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ 9/16-18 bottoming taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil Installation: 9/16-18 Tap Drill Size -- When preparing to use this 9/16-18 tap, first drill the hole with a 33/64" drill bit.

E-Z LOK™ 9/16-18 Tap Drill

Our 9/16-18 taps operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts.

During insert installation, the threads cut by this 9/16-18 tap drill form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert.

E-Z LOK’s E-Z Coil™ 9/16-18 bottoming taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements.


Features

  • These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired.

Applications:

  • Preparing a slightly larger thread for installation of E-Z Coil

Installation:

9/16-18 Tap Drill Size -- When preparing to use this 9/16-18 tap, first drill the hole with a 33/64" drill bit.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 31370
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - 9/16-18
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 427947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Thread Form Pg
Overall Length 3.15 inch (80 mm)
View Details
10-24 Hand Taps Machine Screw Sizes - 13230 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 10
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Tap - Non Metric - 68080 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details