Universal Cutting Tools, Inc. Fast Spiral Tap 145K-B 1/4-20 145K-1/4-20-B

Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand
Description
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Fast Spiral Tap 145K-B 1/4-20 - 145K-1/4-20-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Fast Spiral Tap 145K-B 1/4-20
145K-1/4-20-B
Fast Spiral Tap 145K-B 1/4-20 145K-1/4-20-B
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 145K-1/4-20-B
Product Name Fast Spiral Tap 145K-B 1/4-20
Type Spiral Fluted Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal SAE Size 1/4"
Thread Form BSPT; BSP
Overall Length 2.76 inch (70 mm)
View Details
M8x1.25+0.015 Second Lead Tap - T07353S15 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M8
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 - 41670 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M24
Thread Form STI
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details