E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 41670

Description
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Â Preparing a slightly larger thread for installation of E-Z Coil Â
Description
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Â Preparing a slightly larger thread for installation of E-Z Coil Â

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 - 41670 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0
41670
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 41670
E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Â Preparing a slightly larger thread for installation of E-Z Coil Â

E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0

Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts.

During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert.

E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements.


Features

  • These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired.

Applications:


Â

  • Preparing a slightly larger thread for installation of E-Z Coil
    Â
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 41670
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - M24-3.0
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M16
Thread Form Metric
Overall Length 4.02 inch (102 mm)
View Details
Tap - Non Metric - 68047 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/4"
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details