Universal Cutting Tools, Inc. Hand Tap 105K-7/16-20 105K-7/16-20

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-7/16-20 - 105K-7/16-20 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-7/16-20
105K-7/16-20
Hand Tap 105K-7/16-20 105K-7/16-20
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-7/16-20
Product Name Hand Tap 105K-7/16-20
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5088926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Thread Form UNF; UNF
Overall Length 1.89 inch (48 mm)
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M36-4.0 - 42070 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M36
Thread Form STI
View Details
Tap - Non Metric - 68046 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size 1/4"
Thread Form UNC
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details