Universal Cutting Tools, Inc. Hand Tap 105K-1-12 105K-1-12

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-1-12 - 105K-1-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-1-12
105K-1-12
Hand Tap 105K-1-12 105K-1-12
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-1-12
Product Name Hand Tap 105K-1-12
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plug
Chamfer Type Plug Tap
Nominal ISO Size M2
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-14 - 31770 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 1
Thread Form STI
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details