Universal Cutting Tools, Inc. Hand Tap 100K-T 5/16-18 100K-5/16-18-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 5/16-18 - 100K-5/16-18-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 5/16-18
100K-5/16-18-T
Hand Tap 100K-T 5/16-18 100K-5/16-18-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-5/16-18-T
Product Name Hand Tap 100K-T 5/16-18
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M30
Thread Form Metric
Overall Length 4.92 inch (125 mm)
View Details
Tap - Non Metric - 68046 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size 1/4"
Thread Form UNC
View Details
10-24 Hand Taps Machine Screw Sizes - 13110 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 10
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details