Minerallac Company Tap - Non Metric 68046

Description
POWER TYPE TYPE 1 INCH THREAD LENGTH 20 TPI SHANK STYLE UNC THREAD TYPE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
Datasheet
Description
POWER TYPE TYPE 1 INCH THREAD LENGTH 20 TPI SHANK STYLE UNC THREAD TYPE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - 68046 - Minerallac Company
Hampshire, IL, USA
Tap - Non Metric
68046
Tap - Non Metric 68046
POWER TYPE TYPE 1 INCH THREAD LENGTH 20 TPI SHANK STYLE UNC THREAD TYPE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
  • POWER TYPE TYPE
  • 1 INCH THREAD LENGTH
  • 20 TPI
  • SHANK STYLE
  • UNC THREAD TYPE
  • 1/4 INCH TAP SIZE
  • HAND WRENCHING
  • APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Taps
Product Number 68046
Product Name Tap - Non Metric
Type Spiral Point Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M12
Thread Form Metric
Overall Length 3.5 inch (89 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/8-14 - 31670 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size 7/8"
Thread Form STI
View Details
6-32 Hand Taps Machine Screw Sizes - 12131 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 6
View Details