Universal Cutting Tools, Inc. Hand Tap 100K-P 3-48 100K-3-48-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 3-48 - 100K-3-48-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 3-48
100K-3-48-P
Hand Tap 100K-P 3-48 100K-3-48-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3-48-P
Product Name Hand Tap 100K-P 3-48
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 193595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M27
Thread Form Metric
Overall Length 5.14 inch (130 mm)
View Details
Hand Tap 105-7/16-20 - 105-7/16-20 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details
4-36 Hand Taps Machine Screw Sizes - 11222 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details