Universal Cutting Tools, Inc. Hand Tap 100K-P 3/4-16 100K-3/4-16-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 3/4-16 - 100K-3/4-16-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 3/4-16
100K-3/4-16-P
Hand Tap 100K-P 3/4-16 100K-3/4-16-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3/4-16-P
Product Name Hand Tap 100K-P 3/4-16
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.09 inch (53 mm)
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details