Universal Cutting Tools, Inc. Hand Tap 100K-B 1-12 100K-1-12-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 1-12 - 100K-1-12-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 1-12
100K-1-12-B
Hand Tap 100K-B 1-12 100K-1-12-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-12-B
Product Name Hand Tap 100K-B 1-12
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5088926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Thread Form UNF; UNF
Overall Length 1.89 inch (48 mm)
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details
Tap - Non Metric - 68041 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
M6x1 DIN376 Taper Lead Tap - T03204T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M6
Thread Form M
View Details