United Testing Systems, Inc. United 50kN (11,200 lbf) Load Cell

Description
United load cells are designed to meet ASTM-E4 requirements along with the operational requirements of most United testing machines. The specific function of the load cell is to precisely measure the amount of force (load) applied to the specimen being tested. The unit is also compatible with any of United readout or data acquisition systems. United offers a variety of load cells in virtually any capacity designed to fit any testing need.
Datasheet
Description
United load cells are designed to meet ASTM-E4 requirements along with the operational requirements of most United testing machines. The specific function of the load cell is to precisely measure the amount of force (load) applied to the specimen being tested. The unit is also compatible with any of United readout or data acquisition systems. United offers a variety of load cells in virtually any capacity designed to fit any testing need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
United 50kN (11,200 lbf) Load Cell -  - United Testing Systems, Inc.
Fullerton, CA, USA
United 50kN (11,200 lbf) Load Cell
United 50kN (11,200 lbf) Load Cell
United load cells are designed to meet ASTM-E4 requirements along with the operational requirements of most United testing machines. The specific function of the load cell is to precisely measure the amount of force (load) applied to the specimen being tested. The unit is also compatible with any of United readout or data acquisition systems. United offers a variety of load cells in virtually any capacity designed to fit any testing need.

United load cells are designed to meet ASTM-E4 requirements along with the operational requirements of most United testing machines. The specific function of the load cell is to precisely measure the amount of force (load) applied to the specimen being tested. The unit is also compatible with any of United readout or data acquisition systems.

United offers a variety of load cells in virtually any capacity designed to fit any testing need.

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Force and Load Sensors
Product Name United 50kN (11,200 lbf) Load Cell
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 606589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Ringtorsional load cell RtN0.05/10t - 1-RTN0.05/10T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 20000 lbs (9070 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details