Challenge Electronics Speakers CS23-01P95-03-1X

Description
SPEAKER 8OHM 1.5W 100DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1.5W 100DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS23-01P95-03-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1.5W 100DB

SPEAKER 8OHM 1.5W 100DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS23-01P95-03-1X-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS28-02W57-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 570 Hz
View Details