Sensitech, Inc. VaxAlert™ Temperature Indicator

Description
Sensitech Inc.'s most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance personnel to determine if and when cold chain breaks occur in the supply chain. The user-friendly liquid crystal display (LCD) combines complete alarm status information with an alarm time-stamp record and the maximum or minimum temperature experienced during the alarm event. The VaxAlert™ is designed to meet the stringent World Health Organization (WHO) Performance Quality and Safety (PQS) requirements for international vaccine shipment monitoring and is WHO pre-qualified per performance specification WHO/PQS/E06/TR07.1 (Electronic Shipping Indicator). The indicators are factory configured to WHO-established alarm profiles in support of UNICEF vaccine procurement and transport requirements. In addition, these cost-effective, single-use indicators monitor up to three time-temperature alarms which can be tailored to specific cold chain transport monitoring requirements beyond UNICEF vaccine shipments. Features and Benefits Cost effective, electronic temperature monitoring for last-mile applications Shipment accept/reject decisions combined with alarm excursion time stamping WHO pre-qualified per WHO/PQS/TR07.1, Electronic Shipping Indicator (Type 1, Type 2) Reliable electronic design Factory-set start delay Three factory set time-temperature alarms, hi or low Single event and/or cumulative time event alarms User-friendly, three-button user interface and intuitive display enables immediate accept/reject decision making and detailed excursion history information Elapsed trip time and last recorded temperature display (°C or °F) Measurement accuracy traceable to NIST® standards for quality assurance Alarm "time stamp" records elapsed time at point of alarm excursions, allowing supply chain partners to analyze supply chain variability and institute corrective actions
Datasheet
Description
Sensitech Inc.'s most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance personnel to determine if and when cold chain breaks occur in the supply chain. The user-friendly liquid crystal display (LCD) combines complete alarm status information with an alarm time-stamp record and the maximum or minimum temperature experienced during the alarm event. The VaxAlert™ is designed to meet the stringent World Health Organization (WHO) Performance Quality and Safety (PQS) requirements for international vaccine shipment monitoring and is WHO pre-qualified per performance specification WHO/PQS/E06/TR07.1 (Electronic Shipping Indicator). The indicators are factory configured to WHO-established alarm profiles in support of UNICEF vaccine procurement and transport requirements. In addition, these cost-effective, single-use indicators monitor up to three time-temperature alarms which can be tailored to specific cold chain transport monitoring requirements beyond UNICEF vaccine shipments. Features and Benefits Cost effective, electronic temperature monitoring for last-mile applications Shipment accept/reject decisions combined with alarm excursion time stamping WHO pre-qualified per WHO/PQS/TR07.1, Electronic Shipping Indicator (Type 1, Type 2) Reliable electronic design Factory-set start delay Three factory set time-temperature alarms, hi or low Single event and/or cumulative time event alarms User-friendly, three-button user interface and intuitive display enables immediate accept/reject decision making and detailed excursion history information Elapsed trip time and last recorded temperature display (°C or °F) Measurement accuracy traceable to NIST® standards for quality assurance Alarm "time stamp" records elapsed time at point of alarm excursions, allowing supply chain partners to analyze supply chain variability and institute corrective actions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VaxAlert™ Temperature Indicator -  - Sensitech, Inc.
Beverly, MA, USA
VaxAlert™ Temperature Indicator
VaxAlert™ Temperature Indicator
Sensitech Inc.'s most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance personnel to determine if and when cold chain breaks occur in the supply chain. The user-friendly liquid crystal display (LCD) combines complete alarm status information with an alarm time-stamp record and the maximum or minimum temperature experienced during the alarm event. The VaxAlert™ is designed to meet the stringent World Health Organization (WHO) Performance Quality and Safety (PQS) requirements for international vaccine shipment monitoring and is WHO pre-qualified per performance specification WHO/PQS/E06/TR07.1 (Electronic Shipping Indicator). The indicators are factory configured to WHO-established alarm profiles in support of UNICEF vaccine procurement and transport requirements. In addition, these cost-effective, single-use indicators monitor up to three time-temperature alarms which can be tailored to specific cold chain transport monitoring requirements beyond UNICEF vaccine shipments. Features and Benefits Cost effective, electronic temperature monitoring for last-mile applications Shipment accept/reject decisions combined with alarm excursion time stamping WHO pre-qualified per WHO/PQS/TR07.1, Electronic Shipping Indicator (Type 1, Type 2) Reliable electronic design Factory-set start delay Three factory set time-temperature alarms, hi or low Single event and/or cumulative time event alarms User-friendly, three-button user interface and intuitive display enables immediate accept/reject decision making and detailed excursion history information Elapsed trip time and last recorded temperature display (°C or °F) Measurement accuracy traceable to NIST® standards for quality assurance Alarm "time stamp" records elapsed time at point of alarm excursions, allowing supply chain partners to analyze supply chain variability and institute corrective actions

Sensitech Inc.'s most advanced electronic temperature indicator integrates multi-alarm, last-mile cold chain monitoring with detailed time-temperature alarm excursion history information. The VaxAlert indicator enables logistics staff, receivers and quality assurance personnel to determine if and when cold chain breaks occur in the supply chain. The user-friendly liquid crystal display (LCD) combines complete alarm status information with an alarm time-stamp record and the maximum or minimum temperature experienced during the alarm event.
The VaxAlert™ is designed to meet the stringent World Health Organization (WHO) Performance Quality and Safety (PQS) requirements for international vaccine shipment monitoring and is WHO pre-qualified per performance specification WHO/PQS/E06/TR07.1 (Electronic Shipping Indicator). The indicators are factory configured to WHO-established alarm profiles in support of UNICEF vaccine procurement and transport requirements.
In addition, these cost-effective, single-use indicators monitor up to three time-temperature alarms which can be tailored to specific cold chain transport monitoring requirements beyond UNICEF vaccine shipments.

Features and Benefits

  • Cost effective, electronic temperature monitoring for last-mile applications
  • Shipment accept/reject decisions combined with alarm excursion time stamping
  • WHO pre-qualified per WHO/PQS/TR07.1, Electronic Shipping Indicator (Type 1, Type 2)
  • Reliable electronic design
  • Factory-set start delay
  • Three factory set time-temperature alarms, hi or low
  • Single event and/or cumulative time event alarms
  • User-friendly, three-button user interface and intuitive display enables immediate accept/reject decision making and detailed excursion history information
  • Elapsed trip time and last recorded temperature display (°C or °F)
  • Measurement accuracy traceable to NIST® standards for quality assurance
  • Alarm "time stamp" records elapsed time at point of alarm excursions, allowing supply chain partners to analyze supply chain variability and institute corrective actions
Supplier's Site Datasheet

Technical Specifications

  Sensitech, Inc.
Product Category Temperature Indicators
Product Name VaxAlert™ Temperature Indicator
Mounting Options Portable or Hand Held
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
Local Interface Digital Front Panel
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Thermometer - PCE-THD 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -148 to 2502 F (-100 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details