Sensitech, Inc. ThermoAlert™ Temperature Indicator

Description
The ThermoAlert™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject" information relative to in-transit and storage temperature conditions. Features and Benefits Two time/temperature alarms (high and low);single event or cumulative Uniquely serialized 100% production validation, single point NIST® traceable calibration CE, WEEE, RoHS, RTCA-160F PEDS certifications Factory-set start delay Easy-to-read display Self-adhesive tape and tie-loop mounting
Datasheet
Description
The ThermoAlert™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject" information relative to in-transit and storage temperature conditions. Features and Benefits Two time/temperature alarms (high and low);single event or cumulative Uniquely serialized 100% production validation, single point NIST® traceable calibration CE, WEEE, RoHS, RTCA-160F PEDS certifications Factory-set start delay Easy-to-read display Self-adhesive tape and tie-loop mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermoAlert™ Temperature Indicator -  - Sensitech, Inc.
Beverly, MA, USA
ThermoAlert™ Temperature Indicator
ThermoAlert™ Temperature Indicator
The ThermoAlert™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject" information relative to in-transit and storage temperature conditions. Features and Benefits Two time/temperature alarms (high and low);single event or cumulative Uniquely serialized 100% production validation, single point NIST® traceable calibration CE, WEEE, RoHS, RTCA-160F PEDS certifications Factory-set start delay Easy-to-read display Self-adhesive tape and tie-loop mounting

The ThermoAlert™ dual alarm, electronic temperature indicator monitors the last-mile distribution segment for pharmaceuticals and biologics, providing "accept/reject" information relative to in-transit and storage temperature conditions.

Features and Benefits

  • Two time/temperature alarms (high and low);single event or cumulative
  • Uniquely serialized
  • 100% production validation, single point NIST® traceable calibration
  • CE, WEEE, RoHS, RTCA-160F PEDS certifications
  • Factory-set start delay
  • Easy-to-read display
  • Self-adhesive tape and tie-loop mounting
Supplier's Site Datasheet

Technical Specifications

  Sensitech, Inc.
Product Category Temperature Indicators
Product Name ThermoAlert™ Temperature Indicator
Mounting Options Portable or Hand Held
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
Local Interface Digital Front Panel
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details