Advanced Energy Industries, Inc. Digital Thyristor SCR Power Controller Thyro-PX

Description
Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card Digital and analog I/O options, with integrated memory for error tracking and energy consumption Mains-load optimization features dynamic digital control and power monitoring 50 years of experience are infused in the Thyro-PX® series’ design and functionality. The SCR power controller is available in single-, dual-, and three-phase units, supports voltages from 184 to 690 V and 16 to 2900 A, and offers superior interface options. Integrate modes seamlessly with a 2.8-inch, LED Thyro-Touch display. And enable efficient system parameters, loading, and storage (up to six process parameters) via an on-board SD-card. Thyro-PX power controller is ideally suited for your transformer and resistive loads for glass, metal, and ceramic manufacturing. It is optimal for heating elements in electric furnaces. Benefits Minimize peak kVA demand via MoSi and TAKT load management Precisely regulate power, including load management, for optimal control and energy consumption Customize faults, alarms, status, limits, and set points to easily integrate with existing control systems Intuitively set up and commission using an integrated touch-screen display Features 32-bit micro, 1.5 M measurements per sec, and 15-bit resolution, better than 0.5% accuracy Integrated mains-load optimization (dASM) with digital control Integrated soft starting for operation with downstream transformer Integrated Thyro-Touch display Seamless integration to Rockwell Automation® Studio5000® automation software via available add-on profiles (AOPs); simplify setup and commissioning using predefined tags
Datasheet
Description
Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card Digital and analog I/O options, with integrated memory for error tracking and energy consumption Mains-load optimization features dynamic digital control and power monitoring 50 years of experience are infused in the Thyro-PX® series’ design and functionality. The SCR power controller is available in single-, dual-, and three-phase units, supports voltages from 184 to 690 V and 16 to 2900 A, and offers superior interface options. Integrate modes seamlessly with a 2.8-inch, LED Thyro-Touch display. And enable efficient system parameters, loading, and storage (up to six process parameters) via an on-board SD-card. Thyro-PX power controller is ideally suited for your transformer and resistive loads for glass, metal, and ceramic manufacturing. It is optimal for heating elements in electric furnaces. Benefits Minimize peak kVA demand via MoSi and TAKT load management Precisely regulate power, including load management, for optimal control and energy consumption Customize faults, alarms, status, limits, and set points to easily integrate with existing control systems Intuitively set up and commission using an integrated touch-screen display Features 32-bit micro, 1.5 M measurements per sec, and 15-bit resolution, better than 0.5% accuracy Integrated mains-load optimization (dASM) with digital control Integrated soft starting for operation with downstream transformer Integrated Thyro-Touch display Seamless integration to Rockwell Automation® Studio5000® automation software via available add-on profiles (AOPs); simplify setup and commissioning using predefined tags
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Thyristor SCR Power Controller - Thyro-PX - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Digital Thyristor SCR Power Controller
Thyro-PX
Digital Thyristor SCR Power Controller Thyro-PX
Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card Digital and analog I/O options, with integrated memory for error tracking and energy consumption Mains-load optimization features dynamic digital control and power monitoring 50 years of experience are infused in the Thyro-PX® series’ design and functionality. The SCR power controller is available in single-, dual-, and three-phase units, supports voltages from 184 to 690 V and 16 to 2900 A, and offers superior interface options. Integrate modes seamlessly with a 2.8-inch, LED Thyro-Touch display. And enable efficient system parameters, loading, and storage (up to six process parameters) via an on-board SD-card. Thyro-PX power controller is ideally suited for your transformer and resistive loads for glass, metal, and ceramic manufacturing. It is optimal for heating elements in electric furnaces. Benefits Minimize peak kVA demand via MoSi and TAKT load management Precisely regulate power, including load management, for optimal control and energy consumption Customize faults, alarms, status, limits, and set points to easily integrate with existing control systems Intuitively set up and commission using an integrated touch-screen display Features 32-bit micro, 1.5 M measurements per sec, and 15-bit resolution, better than 0.5% accuracy Integrated mains-load optimization (dASM) with digital control Integrated soft starting for operation with downstream transformer Integrated Thyro-Touch display Seamless integration to Rockwell Automation® Studio5000® automation software via available add-on profiles (AOPs); simplify setup and commissioning using predefined tags

Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes.

  • Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card
  • Digital and analog I/O options, with integrated memory for error tracking and energy consumption
  • Mains-load optimization features dynamic digital control and power monitoring

50 years of experience are infused in the Thyro-PX® series’ design and functionality. The SCR power controller is available in single-, dual-, and three-phase units, supports voltages from 184 to 690 V and 16 to 2900 A, and offers superior interface options. Integrate modes seamlessly with a 2.8-inch, LED Thyro-Touch display. And enable efficient system parameters, loading, and storage (up to six process parameters) via an on-board SD-card. Thyro-PX power controller is ideally suited for your transformer and resistive loads for glass, metal, and ceramic manufacturing. It is optimal for heating elements in electric furnaces.

Benefits

  • Minimize peak kVA demand via MoSi and TAKT load management
  • Precisely regulate power, including load management, for optimal control and energy consumption
  • Customize faults, alarms, status, limits, and set points to easily integrate with existing control systems
  • Intuitively set up and commission using an integrated touch-screen display

Features

  • 32-bit micro, 1.5 M measurements per sec, and 15-bit resolution, better than 0.5% accuracy
  • Integrated mains-load optimization (dASM) with digital control
  • Integrated soft starting for operation with downstream transformer
  • Integrated Thyro-Touch display
  • Seamless integration to Rockwell Automation® Studio5000® automation software via available add-on profiles (AOPs); simplify setup and commissioning using predefined tags
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category SCR Power Controllers
Product Number Thyro-PX
Product Name Digital Thyristor SCR Power Controller
SCR Control Phase Angle
Operating Voltage 500, 690 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Maximum Current 2900 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Single-Phase Thyristor Regulator - JU Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 440VAC
Phase Single Phase
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Digital Thyristor SCR Power Controller - Thyro-A - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 230-600 VAC
Phase Single Phase
View Details