The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The detector is FM-approved to respond to a broad range of fuel sources-including n-heptane, isopropyl alcohol, methane, aviation fuel, and more-making it a reliable choice across diverse hazardous applications. Built-in Bluetooth® allows easy setup and diagnostics via the Flame Connect app, and Continuous Optical Path Monitoring (COPM) ensures system integrity with self-checks every two minutes. Housed in rugged 316 stainless steel, it's ideal for harsh environments like refineries, offshore platforms, and fuel facilities-deliverin
| MSA Safety | |
|---|---|
| Product Category | Flame Detectors |
| Product Number | FL5000 MSIR |
| Product Name | Multi-spectrum Infrared Flame Detector |
| Device Classification | Sensor |
| Sensor Technology | IR Detector Only; Multi-IR Detector |
| Output Options | Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal |
| Communication Interface Options | Serial Interface; Other Interface Type; HART |
| Features | Adjustable Time Delay; Automatic Self-Test; Explosion Proof |