United Technologies Corporation Bell 720

Description
RECTANGULAR TYPE 3 INCH W X 1-1/32 INCH D X 5-1/4 INCH H SIZE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 6 TO 8 VAC, 3 TO 6 VDC VOLTAGE RATING 1.2 AMPERE CURRENT RATING 7 VA POWER RATING METALLIC HOUSING MATERIAL 88 DB AT 1 M, 78 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
Datasheet
Description
RECTANGULAR TYPE 3 INCH W X 1-1/32 INCH D X 5-1/4 INCH H SIZE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 6 TO 8 VAC, 3 TO 6 VDC VOLTAGE RATING 1.2 AMPERE CURRENT RATING 7 VA POWER RATING METALLIC HOUSING MATERIAL 88 DB AT 1 M, 78 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell 720
RECTANGULAR TYPE 3 INCH W X 1-1/32 INCH D X 5-1/4 INCH H SIZE RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 6 TO 8 VAC, 3 TO 6 VDC VOLTAGE RATING 1.2 AMPERE CURRENT RATING 7 VA POWER RATING METALLIC HOUSING MATERIAL 88 DB AT 1 M, 78 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
  • RECTANGULAR TYPE
  • 3 INCH W X 1-1/32 INCH D X 5-1/4 INCH H SIZE
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • 6 TO 8 VAC, 3 TO 6 VDC VOLTAGE RATING
  • 1.2 AMPERE CURRENT RATING
  • 7 VA POWER RATING
  • METALLIC HOUSING MATERIAL
  • 88 DB AT 1 M, 78 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 1.5 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 720
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Haz Loc Metal Horn with Beacon 24V DC - 855XM-CGMD24DB5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 20 to 28 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details