CO2Meter.com Industrial Strobe Siren CM-1029

Description
The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases. The device features multi-purpose functionality with its siren, speaker, and optional strobe. It can also serve as a regular siren, but also has an audio input that can be used to playback audio or broadcast messages. The industrial gas strobe series also includes a strobe light with a choice of amber, blue, clear, or red lenses and can be surface installed or to a standard single gang, double gang, or C-type back box. *Please note: The Industrial Strobe Siren works with any of CO2Meter's safety alarm devices, however only one can be paired with an Industrial Gas Detector. For applications, needing more than one strobe refer to the CM-1027: CO2 Safety Strobe Lights* Features: Weatherproof for outdoor/indoor use, IP65 9~15 VDC and low current draw 120dB Warble-tone siren 25W Speaker for audio (broadcast will interrupt the siren) Built-in tamper alarm output Mount directly to wall or to most common back boxes Works with: CO2 Industrial Gas Detector - CM-900 only one CM-1029 will work with the CM-900, if 2 strobes are needed please see CM-HS2 Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2) Oxygen Deficiency Depletion Safety Alarm (RAD-0002-ZR-HS2) Single Sensor CO2 Monitoring System (RAD-SEU-HS1) Single Sensor O2 Deficiency Monitoring System (RAD-SEU-ZR-HS1) Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1) Power Monitor Unit (RAD-PMU) Models: CM-1029 - Includes 1 strobe, back removal tool, 4x mounting screws, 4x plastic wall anchors
Request a Quote
Description
The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases. The device features multi-purpose functionality with its siren, speaker, and optional strobe. It can also serve as a regular siren, but also has an audio input that can be used to playback audio or broadcast messages. The industrial gas strobe series also includes a strobe light with a choice of amber, blue, clear, or red lenses and can be surface installed or to a standard single gang, double gang, or C-type back box. *Please note: The Industrial Strobe Siren works with any of CO2Meter's safety alarm devices, however only one can be paired with an Industrial Gas Detector. For applications, needing more than one strobe refer to the CM-1027: CO2 Safety Strobe Lights* Features: Weatherproof for outdoor/indoor use, IP65 9~15 VDC and low current draw 120dB Warble-tone siren 25W Speaker for audio (broadcast will interrupt the siren) Built-in tamper alarm output Mount directly to wall or to most common back boxes Works with: CO2 Industrial Gas Detector - CM-900 only one CM-1029 will work with the CM-900, if 2 strobes are needed please see CM-HS2 Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2) Oxygen Deficiency Depletion Safety Alarm (RAD-0002-ZR-HS2) Single Sensor CO2 Monitoring System (RAD-SEU-HS1) Single Sensor O2 Deficiency Monitoring System (RAD-SEU-ZR-HS1) Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1) Power Monitor Unit (RAD-PMU) Models: CM-1029 - Includes 1 strobe, back removal tool, 4x mounting screws, 4x plastic wall anchors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Strobe Siren -  - CO2Meter.com
Ormond Beach, FL, United States
Industrial Strobe Siren
Industrial Strobe Siren
The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases. The device features multi-purpose functionality with its siren, speaker, and optional strobe. It can also serve as a regular siren, but also has an audio input that can be used to playback audio or broadcast messages. The industrial gas strobe series also includes a strobe light with a choice of amber, blue, clear, or red lenses and can be surface installed or to a standard single gang, double gang, or C-type back box. *Please note: The Industrial Strobe Siren works with any of CO2Meter's safety alarm devices, however only one can be paired with an Industrial Gas Detector. For applications, needing more than one strobe refer to the CM-1027: CO2 Safety Strobe Lights* Features: Weatherproof for outdoor/indoor use, IP65 9~15 VDC and low current draw 120dB Warble-tone siren 25W Speaker for audio (broadcast will interrupt the siren) Built-in tamper alarm output Mount directly to wall or to most common back boxes Works with: CO2 Industrial Gas Detector - CM-900 only one CM-1029 will work with the CM-900, if 2 strobes are needed please see CM-HS2 Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2) Oxygen Deficiency Depletion Safety Alarm (RAD-0002-ZR-HS2) Single Sensor CO2 Monitoring System (RAD-SEU-HS1) Single Sensor O2 Deficiency Monitoring System (RAD-SEU-ZR-HS1) Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1) Power Monitor Unit (RAD-PMU) Models: CM-1029 - Includes 1 strobe, back removal tool, 4x mounting screws, 4x plastic wall anchors

The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases.

The device features multi-purpose functionality with its siren, speaker, and optional strobe. It can also serve as a regular siren, but also has an audio input that can be used to playback audio or broadcast messages.

The industrial gas strobe series also includes a strobe light with a choice of amber, blue, clear, or red lenses and can be surface installed or to a standard single gang, double gang, or C-type back box.

*Please note: The Industrial Strobe Siren works with any of CO2Meter's safety alarm devices, however only one can be paired with an Industrial Gas Detector. For applications, needing more than one strobe refer to the CM-1027: CO2 Safety Strobe Lights*

Features:

  • Weatherproof for outdoor/indoor use, IP65
  • 9~15 VDC and low current draw
  • 120dB Warble-tone siren
  • 25W Speaker for audio
  • (broadcast will interrupt the siren)
  • Built-in tamper alarm output
  • Mount directly to wall or to most common back boxes

Works with:

  • CO2 Industrial Gas Detector - CM-900
    • only one CM-1029 will work with the CM-900, if 2 strobes are needed please see CM-HS2
  • Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2)
  • Oxygen Deficiency Depletion Safety Alarm
    (RAD-0002-ZR-HS2)
  • Single Sensor CO2 Monitoring System (RAD-SEU-HS1)
  • Single Sensor O2 Deficiency Monitoring System
    (RAD-SEU-ZR-HS1)
  • Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1)
  • Power Monitor Unit (RAD-PMU)

Models:

  • CM-1029 - Includes 1 strobe, back removal tool, 4x mounting screws, 4x plastic wall anchors
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Warning Lights
Product Name Industrial Strobe Siren
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details