Federal Signal Corporation - Industrial Signaling and Systems 750 Series Electronic Sounders 750A-NFC2-012-024R

Description
Available in 12-60 Vdc/12–24 Vac and 100-240 Vac 50/60 Hz models NFC for fast, wireless configuration using FS Configure app (64) pre-configured tones with (8) adjustable volume levels NFC2 models support (4) channels for customer messages Adjustable sound output ranging from 90 - 120 dB Quick two-screw mounting for easy installation and maintenance Type 4X, IP66 enclosure IP69K compliant CE and UKCA approved UL Listed (all models) cUL Listed (750A-NFC2 models only) Features The 750A alarm sounder delivers up to 120 dB of output with four remotely selectable tones for reliable signaling in demanding industrial environments. Each model features built-in Near Field Communication (NFC) technology, enabling fast, wireless configuration and maintenance through the FS Configure app. Users can select from (64) pre-set tones and (8) volume levels to create precisely tailored alerts. The 750A-NFC2 models also feature greater flexibility with custom messages, allowing highly targeted signaling in complex applications. An advanced sound-propagation design maximizes coverage efficiency, helping reduce the number of devices required across a facility. Tones and volume levels can be configured via DIP switches*, FS Configure app, or PC interface (NFC2 models only). Integrated self-diagnostics support long-term operational reliability. Installation is streamlined with a two-screw mounting system and built-in safety features that simplify setup and maintenance. Combining robust environmental protection ratings with versatile configuration options, the 750A is engineered to meet the demands of modern industrial signaling, and is ideal for process facilities, warehouses, logistics centers, and manufacturing environments. *When using dip switches for tone and sound selection, users can choose between (29) tones and (8) volume levels
Request a Quote
Description
Available in 12-60 Vdc/12–24 Vac and 100-240 Vac 50/60 Hz models NFC for fast, wireless configuration using FS Configure app (64) pre-configured tones with (8) adjustable volume levels NFC2 models support (4) channels for customer messages Adjustable sound output ranging from 90 - 120 dB Quick two-screw mounting for easy installation and maintenance Type 4X, IP66 enclosure IP69K compliant CE and UKCA approved UL Listed (all models) cUL Listed (750A-NFC2 models only) Features The 750A alarm sounder delivers up to 120 dB of output with four remotely selectable tones for reliable signaling in demanding industrial environments. Each model features built-in Near Field Communication (NFC) technology, enabling fast, wireless configuration and maintenance through the FS Configure app. Users can select from (64) pre-set tones and (8) volume levels to create precisely tailored alerts. The 750A-NFC2 models also feature greater flexibility with custom messages, allowing highly targeted signaling in complex applications. An advanced sound-propagation design maximizes coverage efficiency, helping reduce the number of devices required across a facility. Tones and volume levels can be configured via DIP switches*, FS Configure app, or PC interface (NFC2 models only). Integrated self-diagnostics support long-term operational reliability. Installation is streamlined with a two-screw mounting system and built-in safety features that simplify setup and maintenance. Combining robust environmental protection ratings with versatile configuration options, the 750A is engineered to meet the demands of modern industrial signaling, and is ideal for process facilities, warehouses, logistics centers, and manufacturing environments. *When using dip switches for tone and sound selection, users can choose between (29) tones and (8) volume levels
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 Series Electronic Sounders - 750A-NFC2-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
750 Series Electronic Sounders
750A-NFC2-012-024R
750 Series Electronic Sounders 750A-NFC2-012-024R
Available in 12-60 Vdc/12–24 Vac and 100-240 Vac 50/60 Hz models NFC for fast, wireless configuration using FS Configure app (64) pre-configured tones with (8) adjustable volume levels NFC2 models support (4) channels for customer messages Adjustable sound output ranging from 90 - 120 dB Quick two-screw mounting for easy installation and maintenance Type 4X, IP66 enclosure IP69K compliant CE and UKCA approved UL Listed (all models) cUL Listed (750A-NFC2 models only) Features The 750A alarm sounder delivers up to 120 dB of output with four remotely selectable tones for reliable signaling in demanding industrial environments. Each model features built-in Near Field Communication (NFC) technology, enabling fast, wireless configuration and maintenance through the FS Configure app. Users can select from (64) pre-set tones and (8) volume levels to create precisely tailored alerts. The 750A-NFC2 models also feature greater flexibility with custom messages, allowing highly targeted signaling in complex applications. An advanced sound-propagation design maximizes coverage efficiency, helping reduce the number of devices required across a facility. Tones and volume levels can be configured via DIP switches*, FS Configure app, or PC interface (NFC2 models only). Integrated self-diagnostics support long-term operational reliability. Installation is streamlined with a two-screw mounting system and built-in safety features that simplify setup and maintenance. Combining robust environmental protection ratings with versatile configuration options, the 750A is engineered to meet the demands of modern industrial signaling, and is ideal for process facilities, warehouses, logistics centers, and manufacturing environments. *When using dip switches for tone and sound selection, users can choose between (29) tones and (8) volume levels
  • Available in 12-60 Vdc/12–24 Vac and 100-240 Vac 50/60 Hz models
  • NFC for fast, wireless configuration using FS Configure app
  • (64) pre-configured tones with (8) adjustable volume levels
  • NFC2 models support (4) channels for customer messages
  • Adjustable sound output ranging from 90 - 120 dB
  • Quick two-screw mounting for easy installation and maintenance
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CE and UKCA approved
  • UL Listed (all models)
  • cUL Listed (750A-NFC2 models only)

Features

The 750A alarm sounder delivers up to 120 dB of output with four remotely selectable tones for reliable signaling in demanding industrial environments. Each model features built-in Near Field Communication (NFC) technology, enabling fast, wireless configuration and maintenance through the FS Configure app. Users can select from (64) pre-set tones and (8) volume levels to create precisely tailored alerts. The 750A-NFC2 models also feature greater flexibility with custom messages, allowing highly targeted signaling in complex applications. An advanced sound-propagation design maximizes coverage efficiency, helping reduce the number of devices required across a facility.

Tones and volume levels can be configured via DIP switches*, FS Configure app, or PC interface (NFC2 models only). Integrated self-diagnostics support long-term operational reliability. Installation is streamlined with a two-screw mounting system and built-in safety features that simplify setup and maintenance.

Combining robust environmental protection ratings with versatile configuration options, the 750A is engineered to meet the demands of modern industrial signaling, and is ideal for process facilities, warehouses, logistics centers, and manufacturing environments.

*When using dip switches for tone and sound selection, users can choose between (29) tones and (8) volume levels

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number 750A-NFC2-012-024R
Product Name 750 Series Electronic Sounders
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRT-AV-120-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
G-MSC-2 Global Series® Hazardous Location Dual Signals - G-MSC-2C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Operating Temperature -67 to 158 F (-55 to 70 C)
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details