United Technologies CorporationStrobe/Flashing Light Unit53DR-GW
Description
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
24 TO 28 VDC OPERATING VOLTAGE
SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
1 AMPERE OPERATING CURRENT
RED LENS COLOR
75 RPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 500 HR AT 65 FPM
LAMP WATTAGE 25 W
PARABOLIC REFLECTOR
POLARIZED SUPERVISED DIODE
WITH DOME FACING UP, 18 INCH WIRE LEAD
53 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
24 TO 28 VDC OPERATING VOLTAGE
SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
1 AMPERE OPERATING CURRENT
RED LENS COLOR
75 RPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 500 HR AT 65 FPM
LAMP WATTAGE 25 W
PARABOLIC REFLECTOR
POLARIZED SUPERVISED DIODE
WITH DOME FACING UP, 18 INCH WIRE LEAD
53 MODEL
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
24 TO 28 VDC OPERATING VOLTAGE
SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
1 AMPERE OPERATING CURRENT
RED LENS COLOR
75 RPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 500 HR AT 65 FPM
LAMP WATTAGE 25 W
PARABOLIC REFLECTOR
POLARIZED SUPERVISED DIODE
WITH DOME FACING UP, 18 INCH WIRE LEAD
53 MODEL
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
24 TO 28 VDC OPERATING VOLTAGE
SECURITY SYSTEM, VEHICULAR APPLICATION
1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
1 AMPERE OPERATING CURRENT
RED LENS COLOR
75 RPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 500 HR AT 65 FPM
LAMP WATTAGE 25 W
PARABOLIC REFLECTOR
POLARIZED SUPERVISED DIODE
WITH DOME FACING UP, 18 INCH WIRE LEAD
53 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
53DR-GW
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems