Model 225XL-024A is a hazardous location LED warning light designed for 24 Vac/dc operation, available in amber lens color. It features a zinc diecast alloy e-coated base with a 1/2-inch NPT pipe mount, a clear polycarbonate outer dome, and an inner fresnel lens. The unit is factory-set to flashing mode and field-configurable to steady burn. It has a 50,000-hour lifespan, operates at 238 cd, and complies with IP69K, IP66, Type 4X, UL/cUL for Class I Division 2 Groups A-D, Class II Division 2 Groups F-G, and Class III, as well as NSF and Marine Listed standards. Its dimensions are 7.5 in height and 5.5 in diameter, with an operating temperature range of -50°C to 66°C and a net weight of 1.5 kg.
Features
Model 225XL is a hazardous location flashing signal light that is available in 24VAC/DC and 120-240VAC self detecting voltage. Model 225XL comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
This hazardous location warning light has a black polyurethane-coated base and the inner fresnel lens. The clear polycarbonate outer dome can be quickly removed for access while changing the LED or inspecting the unit.
Model 225XL is ideal for wet, corrosive atmospheres like those found in food processing industries or anywhere a vibration-resistant visual signal is needed.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225XL-024A |
| Product Name | 225XL Electraray® Hazardous Location LED Steady/Flashing Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL,NSF |
| Visual Indicators | Flashing |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |