United Technologies CorporationStrobe/Flashing Light Unit48SINM-G1-20WH
Description
STEADY LIGHT TYPE
SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/SURFACE MOUNTING
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 20000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
48SIN MODEL
United Technologies Corporation
Done
Datasheet
Description
STEADY LIGHT TYPE
SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/SURFACE MOUNTING
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 20000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
48SIN MODEL
STEADY LIGHT TYPE
SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL
4-9/32 INCH DIA X 4-7/32 INCH H SIZE
UL, CSA APPROVAL
24 VDC OPERATING VOLTAGE
COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/SURFACE MOUNTING
NEMA 4X ENCLOSURE
20 W HALOGEN LAMP TYPE
0.8 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
226 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 20000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
48SIN MODEL
STEADY LIGHT TYPE
SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL