Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WARNING LIGHTS
RS COMPONENTS, LTD.
2300837 -- SMOKE ALARMS
RS Components, Ltd.
Smoke Alarms
2300837
Description
Conventional Heat Sensor (Rate of Rise)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Conventional Heat Sensor (Rate of Rise)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Smoke Alarms
2300837
Smoke Alarms
2300837
Conventional Heat Sensor (Rate of Rise)
Conventional Heat Sensor (Rate of Rise)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Warning Lights
Product Number
2300837
Product Name
Smoke Alarms
Agency Approvals
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sounder Beacons
1931045
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color
Green; Green
View Details
RS Components, Ltd.
Sounder Beacons
1931056
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; Continuous, Flashing 0.5Hz/1Hz
Color
Red; Red
View Details
RS Components, Ltd.
Beacons
2222017
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; Steady, Flashing
Color
Red; Red
View Details
RS Components, Ltd.
Sounder Beacons
1445952
Specs
Mounting
Wall mounting
Agency Approvals
Ce, en 60079-0:2012 + all:2013 (iec 60079-0:2011), en 60079-11:2012 + (iec 60079-11:2011)
Visual Indicators
Flashing; Flashing
View Details