United Technologies Corporation Strobe/Flashing Light Unit 48SINM-E1

Description
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 15 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LENS TYPE FRESNEL 48SIN MODEL
Datasheet
Description
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 15 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LENS TYPE FRESNEL 48SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48SINM-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48SINM-E1
Strobe/Flashing Light Unit 48SINM-E1
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 12 VDC OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 15 W INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 1520 HR LENS TYPE FRESNEL 48SIN MODEL
  • STEADY LIGHT TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT/SURFACE MOUNTING
  • NEMA 4X ENCLOSURE
  • 15 W INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 1520 HR
  • LENS TYPE FRESNEL
  • 48SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48SINM-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

90mm Industrial Beacon 90 mm Beacon - 855BS-N45SL6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
Beacons - 1226662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details