United Technologies Corporation LED LAMP/BULB 2705W48V

Description
5W INCANDESCENT BULB, FOR 70 MM STACKLIGHT, 48V. FREE 2 YEAR RADWELL WARRANTY
Description
5W INCANDESCENT BULB, FOR 70 MM STACKLIGHT, 48V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 25538799 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
25538799
LED LAMP/BULB 25538799
5W INCANDESCENT BULB, FOR 70 MM STACKLIGHT, 48V. FREE 2 YEAR RADWELL WARRANTY

5W INCANDESCENT BULB, FOR 70 MM STACKLIGHT, 48V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 25538799
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-ASCQFA30-B2231A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers