United Technologies Corporation Stack Light Module 125HALSB24A

Description
STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE HALOGEN LAMP TYPE 0.77 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE HALOGEN LAMP TYPE 0.77 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125HALSB24A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125HALSB24A
Stack Light Module 125HALSB24A
STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE HALOGEN LAMP TYPE 0.77 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • STEADY LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • HALOGEN LAMP TYPE
  • 0.77 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125HALSB24A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-E-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details