United Technologies Corporation Stack Light Module 102LS-FINH-G1

Description
FLASHING LIGHT TYPE 3 INCH W X 3-5/8 INCH H SIZE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE NEMA 3R/4X, IP65 ENCLOSURE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY TRILIPTICAL. BRAND LAMP LIFE 12000 HR 102 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3 INCH W X 3-5/8 INCH H SIZE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE NEMA 3R/4X, IP65 ENCLOSURE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY TRILIPTICAL. BRAND LAMP LIFE 12000 HR 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 102LS-FINH-G1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
102LS-FINH-G1
Stack Light Module 102LS-FINH-G1
FLASHING LIGHT TYPE 3 INCH W X 3-5/8 INCH H SIZE UL, CSA, CE APPROVAL 24 VDC OPERATING VOLTAGE NEMA 3R/4X, IP65 ENCLOSURE 9 W HALOGEN LAMP TYPE 0.32 AMPERE OPERATING CURRENT 65 FPM FLASH RATE 52 LUMEN LIGHT INTENSITY TRILIPTICAL. BRAND LAMP LIFE 12000 HR 102 MODEL
  • FLASHING LIGHT TYPE
  • 3 INCH W X 3-5/8 INCH H SIZE
  • UL, CSA, CE APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • NEMA 3R/4X, IP65 ENCLOSURE
  • 9 W HALOGEN LAMP TYPE
  • 0.32 AMPERE OPERATING CURRENT
  • 65 FPM FLASH RATE
  • 52 LUMEN LIGHT INTENSITY
  • TRILIPTICAL. BRAND
  • LAMP LIFE 12000 HR
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 102LS-FINH-G1
Product Name Stack Light Module
Agency Approvals UL; CE
Unlock Full Specs
to access all available technical data

Similar Products

90mm Industrial Beacon 90 mm Beacon - 855BS-N24RH4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Beacons - 2204986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Red; Yellow; Green; Blue; Purple; Blue, Green, Purple, Red, White, Yellow
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details