United Technologies Corporation Assembled Stack Light Unit 101SINB-E1

Description
STEADY LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 2374 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet
Description
STEADY LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 2374 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 1520 HR 101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 101SINB-E1 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
101SINB-E1
Assembled Stack Light Unit 101SINB-E1
STEADY LIGHT TYPE 6 INCH DIA X 7.125 INCH H SIZE UL (CANADA AND US) APPROVAL 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION CONDUIT MOUNTING INCANDESCENT LAMP TYPE 1 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY 2374 CP LAMP INTENSITY PULSATING HORN AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) STACKLIGHT[TM] BRAND LAMP LIFE 1520 HR 101 MODEL
  • STEADY LIGHT TYPE
  • 6 INCH DIA X 7.125 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • CONDUIT MOUNTING
  • INCANDESCENT LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • 2374 CP LAMP INTENSITY
  • PULSATING HORN AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • STACKLIGHT[TM] BRAND
  • LAMP LIFE 1520 HR
  • 101 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 101SINB-E1
Product Name Assembled Stack Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-Y-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20DDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 1931082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Continuous
Color Clear; Red; Amber; Green; Blue; Magenta, Green, Clear, Blue, Amber, Red
View Details