Federal Signal Corporation - Industrial Signaling and Systems 154XST Hazardous Location Supervised Warning Lights 154XST-S12-24G

Description
Available in 12-24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pipe mount or surface mount options Dome guard included Conformal coated PCBA Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III; Class I, Zone 2, Group IIC Features Federal Signal’s Model 154XST hazardous location strobe light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm* and suppression supervised control panels. This hazardous location warning light has an aluminum base, coated for corrosion resistance that is ready for surface mounting or mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts. This warning light can be used for plant evacuation or other communication needs. * Fire alarm applications are outside the scope of the UL and cUL certification, consult local Authorities Having Jurisdiction (AHJ)
Request a Quote
Description
Available in 12-24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pipe mount or surface mount options Dome guard included Conformal coated PCBA Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III; Class I, Zone 2, Group IIC Features Federal Signal’s Model 154XST hazardous location strobe light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm* and suppression supervised control panels. This hazardous location warning light has an aluminum base, coated for corrosion resistance that is ready for surface mounting or mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts. This warning light can be used for plant evacuation or other communication needs. * Fire alarm applications are outside the scope of the UL and cUL certification, consult local Authorities Having Jurisdiction (AHJ)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
154XST Hazardous Location Supervised Warning Lights - 154XST-S12-24G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
154XST Hazardous Location Supervised Warning Lights
154XST-S12-24G
154XST Hazardous Location Supervised Warning Lights 154XST-S12-24G
Available in 12-24VDC Four wires and supervisory diode Five dome colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pipe mount or surface mount options Dome guard included Conformal coated PCBA Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III; Class I, Zone 2, Group IIC Features Federal Signal’s Model 154XST hazardous location strobe light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm* and suppression supervised control panels. This hazardous location warning light has an aluminum base, coated for corrosion resistance that is ready for surface mounting or mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts. This warning light can be used for plant evacuation or other communication needs. * Fire alarm applications are outside the scope of the UL and cUL certification, consult local Authorities Having Jurisdiction (AHJ)
  • Available in 12-24VDC
  • Four wires and supervisory diode
  • Five dome colors: Amber, Blue, Clear, Green and Red
  • 3/4-inch NPT pipe mount or surface mount options
  • Dome guard included
  • Conformal coated PCBA
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • CSFM Approved
  • UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 1, Groups E, F and G; Class III; Class I, Zone 2, Group IIC

Features

Federal Signal’s Model 154XST hazardous location strobe light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm* and suppression supervised control panels.

This hazardous location warning light has an aluminum base, coated for corrosion resistance that is ready for surface mounting or mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts.

This warning light can be used for plant evacuation or other communication needs.

* Fire alarm applications are outside the scope of the UL and cUL certification, consult local Authorities Having Jurisdiction (AHJ)

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 154XST-S12-24G
Product Name 154XST Hazardous Location Supervised Warning Lights
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-B-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S120240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
151XST Hazardous Location Strobe Lights - 151XST-S240M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details