30V 1W 160@1A,2V 3A NPN TO-126 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SD882L-P-T60-K |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN |
| IC(max) | 3000 milliamps |
| VCEO | 30 volts |