Unipower, LLC Radian TPCMQ24 Series - 24V Input DC/DC Converters TPCPQ24-54/22

Description
Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications Overview Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet
Description
Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications Overview Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radian TPCMQ24 Series - 24V Input DC/DC Converters - TPCPQ24-54/22 - Unipower, LLC
Coral Springs, FL, USA
Radian TPCMQ24 Series - 24V Input DC/DC Converters
TPCPQ24-54/22
Radian TPCMQ24 Series - 24V Input DC/DC Converters TPCPQ24-54/22
Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus Option 12.5 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single Hot-Swap Connector Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units 19- or 23-Inch Rack Mounting Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features Specifications Overview Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years

Features and Options

24VDC to 48VDC
Isolated 5V, ¼A Standby Output
Hot-Swap Operation
48 or 54.4VDC Output
Remote Output Adjustment
Up to 3600 Watts System Output
Wide Range 20 to 30VDC Input
Integral LED Status Indicators
-20ºC to +70ºC Operating
I²C Serial Data Bus Option
12.5 Watts/Cubic Inch Power Density
Low Profile: 1.6 Inches (41mm) High
Single Hot-Swap Connector
Staged Pin Engagement
ORing Diode on Output
1U, 19” Rack Holds 3 Units
19- or 23-Inch Rack Mounting
Active Current Sharing
Optimized Thermal Management
No Minimum Load
Control & Monitoring Features

Specifications Overview

Typical at Nominal 24VDC Input, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA22.2 No.60950-1
EN60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TPCPQ24-54/22
Product Name Radian TPCMQ24 Series - 24V Input DC/DC Converters
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details