TDK-Lambda Europe GmbH 1.5 - 30W DC-DC Converters CCG3-12-15Sx

Description
The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages. The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models. The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc. The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI. All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives. CCG Series at a glance Features Wide 4:1 Input Ranges Space Saving Package Sizes Certified to IEC 62368-1 Reduced Derating at High Ambient Temperatures No Silicone Potting (CCG1R5 and CCG10 models) Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages. The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models. The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc. The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI. All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives. CCG Series at a glance Features Wide 4:1 Input Ranges Space Saving Package Sizes Certified to IEC 62368-1 Reduced Derating at High Ambient Temperatures No Silicone Potting (CCG1R5 and CCG10 models) Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Achern, Germany
1.5 - 30W DC-DC Converters
CCG3-12-15Sx
1.5 - 30W DC-DC Converters CCG3-12-15Sx
The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages. The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models. The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc. The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI. All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives. CCG Series at a glance Features Wide 4:1 Input Ranges Space Saving Package Sizes Certified to IEC 62368-1 Reduced Derating at High Ambient Temperatures No Silicone Potting (CCG1R5 and CCG10 models) Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages.

The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models.

The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc.

The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI.

All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives.

CCG Series at a glance

Features

  • Wide 4:1 Input Ranges
  • Space Saving Package Sizes
  • Certified to IEC 62368-1
  • Reduced Derating at High Ambient Temperatures
  • No Silicone Potting (CCG1R5 and CCG10 models)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number CCG3-12-15Sx
Product Name 1.5 - 30W DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-NC3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
DINRail mount DC-DC converters - DPX20-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details