Union Semiconductor, Inc. Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers UM3222EEUE

Description
Manufacturer: Union Semiconductor International Limited Category: Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers Series: UM3222E Package: Tape & Reel (TR) Type: Transceiver Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor International Limited Category: Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers Series: UM3222E Package: Tape & Reel (TR) Type: Transceiver Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Manufacturer: Union Semiconductor International Limited Category: Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers Series: UM3222E Package: Tape & Reel (TR) Type: Transceiver Voltage - Supply: 3V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP

Manufacturer: Union Semiconductor International Limited
Category: Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Series: UM3222E
Package: Tape & Reel (TR)
Type: Transceiver
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP

Buy Now Datasheet
Interface Transceiver IC - 710-UM3222EEUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-UM3222EEUE
Interface Transceiver IC 710-UM3222EEUE
IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: UM3222EEUE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3222EEUE can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20TSSOP Product overview: UM3222EEUE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3222EEUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - UM3222EEUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
UM3222EEUE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers UM3222EEUE
2 TX 2 RX RS232

2 TX 2 RX RS232

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-UM3222EEUE UM3222EEUE
Product Name Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Package Type SSOP Tape & Reel (TR) SSOP; TSSOP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details