Union Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - UM3221EEUE UM3221EEUE

Description
Manufacturer: Union Semiconductor Win Source Part Number: 901911-UM3221EEUE Series: UM3221E Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Full RS232 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 901911-UM3221EEUE Series: UM3221E Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Full RS232 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - UM3221EEUE - 901911-UM3221EEUE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - UM3221EEUE
901911-UM3221EEUE
Interface - Interface - Drivers, Receivers, Transceivers - UM3221EEUE 901911-UM3221EEUE
Manufacturer: Union Semiconductor Win Source Part Number: 901911-UM3221EEUE Series: UM3221E Operating Temperature Range: -40°C ~ 85°C (TA) Features: 1/1 Transceiver Full RS232 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Union Semiconductor
Win Source Part Number: 901911-UM3221EEUE
Series: UM3221E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 1/1 Transceiver Full RS232 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-UM3221EEUE
Interface Transceiver IC 710-UM3221EEUE
IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: UM3221EEUE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3221EEUE can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 16TSSOP Product overview: UM3221EEUE from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-UM3221EEUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - UM3221EEUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
UM3221EEUE
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers UM3221EEUE
1 TX 1 RX RS232

1 TX 1 RX RS232

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 901911-UM3221EEUE 710-UM3221EEUE UM3221EEUE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - UM3221EEUE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP Tape & Reel (TR) SSOP; TSSOP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260800-SI32174-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9945KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details