Union Semiconductor, Inc. Logic - Logic - Translators, Level Shifters - UM3212DA UM3212DA

Description
Manufacturer: Union Semiconductor Win Source Part Number: 901909-UM3212DA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-DFN (2.1x1.6) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2.1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Union Semiconductor Win Source Part Number: 901909-UM3212DA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-DFN (2.1x1.6) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2.1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - UM3212DA - 901909-UM3212DA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - UM3212DA
901909-UM3212DA
Logic - Logic - Translators, Level Shifters - UM3212DA 901909-UM3212DA
Manufacturer: Union Semiconductor Win Source Part Number: 901909-UM3212DA Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-DFN (2.1x1.6) Package: Reel - TR Package: 8-UFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2.1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Union Semiconductor
Win Source Part Number: 901909-UM3212DA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-DFN (2.1x1.6)
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2.1x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 901909-UM3212DA
Product Name Logic - Logic - Translators, Level Shifters - UM3212DA
Package Type Other; 8-DFN (2.1x1.6)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC595N,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594PW-Q100/AJ - Acme Chip Technology Co., Limited
Specs
Package Type SSOP; TSSOP; Other; 16-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers