Unictron Technologies Corp. RF Antennas H2B1PD1A1C305L

Description
2.45GHz, 5.4GHz 802.11a/b/g/n, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.6dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.4GHz 802.11a/b/g/n, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.6dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2047-H2B1PD1A1C305L-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.4GHz 802.11a/b/g/n, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.6dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.45GHz, 5.4GHz 802.11a/b/g/n, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.6dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - H2B1PD1A1C305L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
H2B1PD1A1C305L
RF Antennas H2B1PD1A1C305L
2.45GHz, 5.4GHz 802.11a/b/g/n, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.6dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.45GHz, 5.4GHz 802.11a/b/g/n, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 2.6dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2047-H2B1PD1A1C305L-ND H2B1PD1A1C305L
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n, Wi-Fi 802.11a/b/g/n, Wi-Fi
Primary Frequency Range 2450.0 to 5400.0 MHz
Gain 2.6 to 3.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers