8450-25M-BB -- 8450-25M-BB
UNICABLE, Inc.
8450-25M-BB
8450-25M-BB
Description
Voltage: 250V
Description
Voltage: 250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8450-25M-BB |
|
Product Name
|
8450-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
SEV (Switzerland)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
SEV 1011
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525
Number of Conductors
2; 2
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
7.87 inch (200 mm)
View Details
Cord Length
118 inch (3000 mm)
Rated Current
10 amps
Rated Voltage
250 volts
View Details