SCHURTER Inc Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter 3-133-810

Description
EU CORDSET, IEC C13-FREE END, 9.8 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet
Description
EU CORDSET, IEC C13-FREE END, 9.8 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter - 57AK7261 - Newark, An Avnet Company
Chicago, IL, United States
Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter
57AK7261
Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter 57AK7261
EU CORDSET, IEC C13-FREE END, 9.8 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

EU CORDSET, IEC C13-FREE END, 9.8 , 10A; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 57AK7261
Product Name Eu Cordset, Iec C13-Free End, 9.8 , 10A; Connector To Connector Schurter
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Italian 16 Amp Cord Set w/ Angled C19 Connector - 86260530 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Extension Leads & Cable Reels - 114057 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals 1995/5/CE, IEC, 2014/53/EU, LVD: 2014/35/EU, 2014/30/EU
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 01M5450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details