8351-25M-BB -- 8351-25M-BB
UNICABLE, Inc.
8351-25M-BB
8351-25M-BB
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8351-25M-BB |
|
Product Name
|
8351-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DENAN/DENTORI
|
|
Number of Conductors
|
3
|
|
Male End Type
|
JIS 8303
|
|
Female End Type
|
IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Red
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details
Approvals
RoHS; EU RoHS Compliant
Cord Length
23.62 inch (600 mm)
Rated Current
20 amps
View Details
Approvals
RoHS
Cord Length
197 inch (5000 mm)
Rated Current
10 amps
View Details