8325-25M-BB -- 8325-25M-BB
UNICABLE, Inc.
8325-25M-BB
8325-25M-BB
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
8325-25M-BB |
|
Product Name
|
8325-25M-BB |
|
Cord Color
|
Black
|
|
Approvals
|
DENAN/DENTORI
|
|
Number of Conductors
|
2
|
|
Male End Type
|
JIS 8303
|
|
Female End Type
|
IEC 320-C7
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
2; 2
View Details
Approvals
RoHS
Cord Length
39.37 inch (1000 mm)
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
197 inch (5000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details