3890-08F-BB -- 3890-08F-BB
UNICABLE, Inc.
3890-08F-BB
3890-08F-BB
Description
Voltage: 125V/250V
Description
Voltage: 125V/250V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
3890-08F-BB |
|
Product Name
|
3890-08F-BB |
|
Cord Color
|
Black
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Female End Type
|
Female Hard Wired Stripped; IEC-320-C13
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
72.01 inch (1829 mm)
View Details
Approvals
RoHS
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
View Details
Qualtek Electronics Corp.
Cord Color
Gray
Approvals
CSA Mark (US, NRTL/C)
Number of Conductors
3
View Details