CABLE ASSY, IEC C13-FREE END, 6.6FT; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 23M1913 |
| Product Name | Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter |
| Approvals | RoHS |
PVC, black