3800-08F-BB -- 3800-08F-BB
UNICABLE, Inc.
3800-08F-BB
3800-08F-BB
Description
Voltage: 125V
Description
Voltage: 125V
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
3800-08F-BB |
|
Product Name
|
3800-08F-BB |
|
Cord Color
|
Black
|
|
Approvals
|
UL Listing Mark; CSA Mark (US, NRTL/C)
|
|
Number of Conductors
|
3
|
|
Male End Type
|
NEMA 5-15P
|
|
Female End Type
|
Female Hard Wired Stripped
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
EN 50525
Number of Conductors
5
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
157 inch (4000 mm)
View Details
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Jacket Material
Thermoplastic, black, UL 94V-0
Maximum Cable Temperature
-25 to 70 C (-13 to 158 F)
View Details