Interpower International 5x1.00mm² Harmonized Cable 86020190

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 8.8mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 8.8mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 5x1.00mm² Harmonized Cable - 86020190 - Interpower
Oskaloosa, IA, United States
International 5x1.00mm² Harmonized Cable
86020190
International 5x1.00mm² Harmonized Cable 86020190
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 8.8mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: yes REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Int'l Current Rating: 10A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -5ºC

Min Bend Radius: 7.5x cable diameter

Cable Style: International

Int'l Conductor Size: 1.00mm²

Number of Conductors: 5

Cond. Color Code: Brn/Blue/Grn-Yel/Blk/Gray

Int'l Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 8.8mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: yes

REMARKS: Number of individual wires are without obli- gation. Dia. of single wires are not allowed to exceed the values stated in DIN VDE 0295.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020190
Product Name International 5x1.00mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Hospital Grade Power Cord - 86280200 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Israeli 10Amp Cord Set w/Angled C13 Connector - 86275030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Cord Set with C13 Connector - 86277180 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
International 3x.75mm² H05VV-F Cable - 86065010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details