SCHURTER Inc Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered 4741

Description
Description Stand alone module 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Request a Quote
Description
Description Stand alone module 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Distribution unit with one IEC C14 appliance inlet and two shuttered F-type appliance outlets, rated at 10 A / 250 VAC, 50 Hz, compliant with IEC 60320-1 and IEC 60320-3. The unit has a pin temperature rating of 70 °C, protection class I, and a thermoplastic black housing rated UL 94V-0. It meets dielectric strength requirements of >2.5 kVAC between L-N and L/N-PE for 3 seconds. Operating temperature range is -25 °C to 70 °C. Dimensions are 53.4 mm x 42.5 mm x 6.27 mm. Complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Packaging unit is 50 pieces.

Datasheet Summary
Powered by GS/AI

Distribution unit with one IEC C14 appliance inlet and two shuttered F-type appliance outlets, rated at 10 A / 250 VAC, 50 Hz, compliant with IEC 60320-1 and IEC 60320-3. The unit has a pin temperature rating of 70 °C, protection class I, and a thermoplastic black housing rated UL 94V-0. It meets dielectric strength requirements of >2.5 kVAC between L-N and L/N-PE for 3 seconds. Operating temperature range is -25 °C to 70 °C. Dimensions are 53.4 mm x 42.5 mm x 6.27 mm. Complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Packaging unit is 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered - 4741 - SCHURTER Inc
Santa Rosa, CA, United States
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered
4741
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered 4741
Description Stand alone module 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered

Description

  • Stand alone module
  • 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 4741
Product Name Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 23M1913 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
Cord Sets 10 A, North America, 2.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6009.1315 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Switzerland, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2185 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details